Capital Lighting, Inc. F2688/6RBZ Mid. Chandeliers-Glass Up 659124

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 32.27 Product Name: Six Light Single Tier Chandelier UPC: 014817470116 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 32.27 Product Name: Six Light Single Tier Chandelier UPC: 014817470116 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2688/6RBZ Mid. Chandeliers-Glass Up - 659124 - Capital Lighting, Inc.
Columbus, OH, USA
F2688/6RBZ Mid. Chandeliers-Glass Up
659124
F2688/6RBZ Mid. Chandeliers-Glass Up 659124
PRODUCT DETAILS / SPECS Width/Dia: 31.88 Height: 24.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roman Bronze Weight: 32.27 Product Name: Six Light Single Tier Chandelier UPC: 014817470116 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.875`` Rd Wire: 180`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 31.88
Height: 24.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Roman Bronze
Weight: 32.27
Product Name: Six Light Single Tier Chandelier
UPC: 014817470116
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.875`` Rd
Wire: 180``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659124
Product Name F2688/6RBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details