Capital Lighting, Inc. F2691/4RBZ Pendants-Glass Down 659121

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 20.19 Product Name: Four Light Single Tier Chandelier UPC: 014817470147 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 20.19 Product Name: Four Light Single Tier Chandelier UPC: 014817470147 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2691/4RBZ Pendants-Glass Down - 659121 - Capital Lighting, Inc.
Columbus, OH, USA
F2691/4RBZ Pendants-Glass Down
659121
F2691/4RBZ Pendants-Glass Down 659121
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 15.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roman Bronze Weight: 20.19 Product Name: Four Light Single Tier Chandelier UPC: 014817470147 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 15.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roman Bronze
Weight: 20.19
Product Name: Four Light Single Tier Chandelier
UPC: 014817470147
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.75`` Rd
Chain: 120``
Wire: 120``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659121
Product Name F2691/4RBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details