Capital Lighting, Inc. F2692/3RBZ Mini Chandeliers-Glass Shade 659120

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze Weight: 19.03 Product Name: Three Light Single Tier Chandelier UPC: 014817470154 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze Weight: 19.03 Product Name: Three Light Single Tier Chandelier UPC: 014817470154 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer

Suppliers

Company
Product
Description
Supplier Links
F2692/3RBZ Mini Chandeliers-Glass Shade - 659120 - Capital Lighting, Inc.
Columbus, OH, USA
F2692/3RBZ Mini Chandeliers-Glass Shade
659120
F2692/3RBZ Mini Chandeliers-Glass Shade 659120
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze Weight: 19.03 Product Name: Three Light Single Tier Chandelier UPC: 014817470154 Category: Chandeliers Glass: Amber Alabaster Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5.75`` Rd Chain: 120`` Wire: 120`` Designer: Kremer

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roman Bronze
Weight: 19.03
Product Name: Three Light Single Tier Chandelier
UPC: 014817470154
Category: Chandeliers
Glass: Amber Alabaster
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.75`` Rd
Chain: 120``
Wire: 120``
Designer: Kremer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659120
Product Name F2692/3RBZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details