Capital Lighting, Inc. F2675/3CI Pendants-Drum Shade 659118

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 11.88 Product Name: Three Light Large Pendant UPC: 014817469448 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 11.88 Product Name: Three Light Large Pendant UPC: 014817469448 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2675/3CI Pendants-Drum Shade - 659118 - Capital Lighting, Inc.
Columbus, OH, USA
F2675/3CI Pendants-Drum Shade
659118
F2675/3CI Pendants-Drum Shade 659118
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Iron Weight: 11.88 Product Name: Three Light Large Pendant UPC: 014817469448 Category: Chandeliers Glass: White Linen Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 60`` Wire: 180`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Iron
Weight: 11.88
Product Name: Three Light Large Pendant
UPC: 014817469448
Category: Chandeliers
Glass: White Linen
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 5`` Rd
Chain: 60``
Wire: 180``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659118
Product Name F2675/3CI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details