Capital Lighting, Inc. F2674/3HTBZ Island/Pool Table-3 Light Bar 659115

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.12 Product Name: Three Light Biliard Chandelier UPC: 014817469424 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.12 Product Name: Three Light Biliard Chandelier UPC: 014817469424 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2674/3HTBZ Island/Pool Table-3 Light Bar - 659115 - Capital Lighting, Inc.
Columbus, OH, USA
F2674/3HTBZ Island/Pool Table-3 Light Bar
659115
F2674/3HTBZ Island/Pool Table-3 Light Bar 659115
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.12 Product Name: Three Light Biliard Chandelier UPC: 014817469424 Category: Chandeliers Glass: Cream Etched Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 4.75`` Rd Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 10.12
Product Name: Three Light Biliard Chandelier
UPC: 014817469424
Category: Chandeliers
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 4.75`` Rd
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659115
Product Name F2674/3HTBZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details