Capital Lighting, Inc. F2677/12CI Mid. Chandeliers-Candle 659107

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Colonial Iron Weight: 20.24 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469462 Category: Chandeliers Glass: White Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 84`` Wire: 240`` Designer: Other
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Colonial Iron Weight: 20.24 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469462 Category: Chandeliers Glass: White Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 84`` Wire: 240`` Designer: Other

Suppliers

Company
Product
Description
Supplier Links
F2677/12CI Mid. Chandeliers-Candle - 659107 - Capital Lighting, Inc.
Columbus, OH, USA
F2677/12CI Mid. Chandeliers-Candle
659107
F2677/12CI Mid. Chandeliers-Candle 659107
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Torpedo Qty: 12 Wattage: 60 Finish: Colonial Iron Weight: 20.24 Product Name: 12 Light Multi Tier Chandelier UPC: 014817469462 Category: Chandeliers Glass: White Linen Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5`` Rd Chain: 84`` Wire: 240`` Designer: Other

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Torpedo
Qty: 12
Wattage: 60
Finish: Colonial Iron
Weight: 20.24
Product Name: 12 Light Multi Tier Chandelier
UPC: 014817469462
Category: Chandeliers
Glass: White Linen
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5`` Rd
Chain: 84``
Wire: 240``
Designer: Other

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659107
Product Name F2677/12CI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details