Capital Lighting, Inc. F2681/6MAW Mid. Chandeliers-Candle 659101

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.62 Height: 29.38 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Medium Aged Wood Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817469943 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.62 Height: 29.38 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Medium Aged Wood Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817469943 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
F2681/6MAW Mid. Chandeliers-Candle - 659101 - Capital Lighting, Inc.
Columbus, OH, USA
F2681/6MAW Mid. Chandeliers-Candle
659101
F2681/6MAW Mid. Chandeliers-Candle 659101
PRODUCT DETAILS / SPECS Width/Dia: 31.62 Height: 29.38 Bulb Type: Torpedo Qty: 6 Wattage: 60 Finish: Medium Aged Wood Weight: 20.9 Product Name: Six Light Single Tier Chandelier UPC: 014817469943 Category: Chandeliers Glass: Grey Beige Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 31.62
Height: 29.38
Bulb
Type: Torpedo
Qty: 6
Wattage: 60
Finish: Medium Aged Wood
Weight: 20.9
Product Name: Six Light Single Tier Chandelier
UPC: 014817469943
Category: Chandeliers
Glass: Grey Beige Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659101
Product Name F2681/6MAW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details