PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 5.66
Product Name: Two Light Indoor Flush Mount
UPC: 014817469486
Category: Flush Mount Fixtures
Glass: Cream Etched
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Wire: 8``
Designer: Gil
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 659095 |
| Product Name | FM365HTBZ Flush Mounts-Bowl Style |
| Application | Residential |