Capital Lighting, Inc. FM367MAW Flush Mounts-Bowl Style 659079

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medium Aged Wood Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817469998 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 13.5`` Rd Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medium Aged Wood Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817469998 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 13.5`` Rd Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
FM367MAW Flush Mounts-Bowl Style - 659079 - Capital Lighting, Inc.
Columbus, OH, USA
FM367MAW Flush Mounts-Bowl Style
659079
FM367MAW Flush Mounts-Bowl Style 659079
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Medium Aged Wood Weight: 3.85 Product Name: Two Light Indoor Flush Mount UPC: 014817469998 Category: Flush Mount Fixtures Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp Canopy: 13.5`` Rd Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Medium Aged Wood
Weight: 3.85
Product Name: Two Light Indoor Flush Mount
UPC: 014817469998
Category: Flush Mount Fixtures
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
Canopy: 13.5`` Rd
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659079
Product Name FM367MAW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details