Capital Lighting, Inc. SF298MAW Semi-Flush Mts.-Bowl Style 659054

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 6.71 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470024 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6`` Rd Wire: 8`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 6.71 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470024 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6`` Rd Wire: 8`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
SF298MAW Semi-Flush Mts.-Bowl Style - 659054 - Capital Lighting, Inc.
Columbus, OH, USA
SF298MAW Semi-Flush Mts.-Bowl Style
659054
SF298MAW Semi-Flush Mts.-Bowl Style 659054
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Medium Aged Wood Weight: 6.71 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817470024 Category: Semi Flush Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Safety Listing: Damp Canopy: 6`` Rd Wire: 8`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Medium Aged Wood
Weight: 6.71
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817470024
Category: Semi Flush
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Damp
Canopy: 6`` Rd
Wire: 8``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659054
Product Name SF298MAW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details