Capital Lighting, Inc. P1229MAW Mini Pendants-Chain 659024

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 4.73 Product Name: One Light Mini Pendant UPC: 014817470017 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 4.73 Product Name: One Light Mini Pendant UPC: 014817470017 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

Suppliers

Company
Product
Description
Supplier Links
P1229MAW Mini Pendants-Chain - 659024 - Capital Lighting, Inc.
Columbus, OH, USA
P1229MAW Mini Pendants-Chain
659024
P1229MAW Mini Pendants-Chain 659024
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medium Aged Wood Weight: 4.73 Product Name: One Light Mini Pendant UPC: 014817470017 Category: Chandeliers Glass: India Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: 6`` Rd Chain: 60`` Wire: 180`` Designer: Gil

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medium Aged Wood
Weight: 4.73
Product Name: One Light Mini Pendant
UPC: 014817470017
Category: Chandeliers
Glass: India Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: 6`` Rd
Chain: 60``
Wire: 180``
Designer: Gil

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659024
Product Name P1229MAW Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details