Capital Lighting, Inc. 49301AZT Exterior -Wall Mount 658599

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.20 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927348577 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.20 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927348577 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49301AZT Exterior -Wall Mount - 658599 - Capital Lighting, Inc.
Columbus, OH, USA
49301AZT Exterior -Wall Mount
658599
49301AZT Exterior -Wall Mount 658599
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.20 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927348577 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.20
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Architectural Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927348577
Category: Outdoor
Glass: Etched Vetro Micro
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658599
Product Name 49301AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details