Capital Lighting, Inc. 49314BK Exterior -Wall Mount 658598

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.06 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927350426 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.06 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927350426 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49314BK Exterior -Wall Mount - 658598 - Capital Lighting, Inc.
Columbus, OH, USA
49314BK Exterior -Wall Mount
658598
49314BK Exterior -Wall Mount 658598
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.06 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927350426 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.06
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927350426
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658598
Product Name 49314BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details