Capital Lighting, Inc. 49304AZT Exterior -Hanging 658596

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348553 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 29``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348553 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 29``

Suppliers

Company
Product
Description
Supplier Links
49304AZT Exterior -Hanging - 658596 - Capital Lighting, Inc.
Columbus, OH, USA
49304AZT Exterior -Hanging
658596
49304AZT Exterior -Hanging 658596
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927348553 Category: Outdoor Ceiling Glass: Etched Vetro Micro Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 29``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927348553
Category: Outdoor Ceiling
Glass: Etched Vetro Micro
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 29``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658596
Product Name 49304AZT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details