Capital Lighting, Inc. 49313BK Exterior -Wall Mount 658592

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.48 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927350419 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.48 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927350419 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49313BK Exterior -Wall Mount - 658592 - Capital Lighting, Inc.
Columbus, OH, USA
49313BK Exterior -Wall Mount
658592
49313BK Exterior -Wall Mount 658592
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.48 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 3.75 Product Name: One Light Outdoor Fixture UPC: 783927350419 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.48
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 3.75
Product Name: One Light Outdoor Fixture
UPC: 783927350419
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658592
Product Name 49313BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details