Capital Lighting, Inc. 49315BK Exterior -Wall Mount 658577

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927350877 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927350877 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49315BK Exterior -Wall Mount - 658577 - Capital Lighting, Inc.
Columbus, OH, USA
49315BK Exterior -Wall Mount
658577
49315BK Exterior -Wall Mount 658577
PRODUCT DETAILS / SPECS Width/Dia: 8.49 Height: 18.07 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 7.7 Product Name: One Light Outdoor Fixture UPC: 783927350877 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.49
Height: 18.07
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 7.7
Product Name: One Light Outdoor Fixture
UPC: 783927350877
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658577
Product Name 49315BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details