Capital Lighting, Inc. 49316BK Exterior -Hanging 658576

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927350938 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 53``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927350938 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 53``

Suppliers

Company
Product
Description
Supplier Links
49316BK Exterior -Hanging - 658576 - Capital Lighting, Inc.
Columbus, OH, USA
49316BK Exterior -Hanging
658576
49316BK Exterior -Hanging 658576
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927350938 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 53``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927350938
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Wire: 53``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658576
Product Name 49316BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details