Capital Lighting, Inc. 49337AZ Exterior -Wall Mount 658569

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.7 Product Name: One Light Outdoor Fixture UPC: 783927348867 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.7 Product Name: One Light Outdoor Fixture UPC: 783927348867 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49337AZ Exterior -Wall Mount - 658569 - Capital Lighting, Inc.
Columbus, OH, USA
49337AZ Exterior -Wall Mount
658569
49337AZ Exterior -Wall Mount 658569
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6.7 Product Name: One Light Outdoor Fixture UPC: 783927348867 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6.7
Product Name: One Light Outdoor Fixture
UPC: 783927348867
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658569
Product Name 49337AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details