Capital Lighting, Inc. 49338AZ Exterior -Wall Mount 658567

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.3 Product Name: One Light Outdoor Fixture UPC: 783927348881 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.3 Product Name: One Light Outdoor Fixture UPC: 783927348881 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49338AZ Exterior -Wall Mount - 658567 - Capital Lighting, Inc.
Columbus, OH, USA
49338AZ Exterior -Wall Mount
658567
49338AZ Exterior -Wall Mount 658567
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10.3 Product Name: One Light Outdoor Fixture UPC: 783927348881 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 10.3
Product Name: One Light Outdoor Fixture
UPC: 783927348881
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658567
Product Name 49338AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details