Capital Lighting, Inc. 49339AZ Exterior -Wall Mount 658564

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.10 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Weight: 8.6 Product Name: Two Light Outdoor Fixture UPC: 783927348874 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.10 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Weight: 8.6 Product Name: Two Light Outdoor Fixture UPC: 783927348874 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49339AZ Exterior -Wall Mount - 658564 - Capital Lighting, Inc.
Columbus, OH, USA
49339AZ Exterior -Wall Mount
658564
49339AZ Exterior -Wall Mount 658564
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 18.10 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Architectural Bronze Weight: 8.6 Product Name: Two Light Outdoor Fixture UPC: 783927348874 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 18.10
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Architectural Bronze
Weight: 8.6
Product Name: Two Light Outdoor Fixture
UPC: 783927348874
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658564
Product Name 49339AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details