Capital Lighting, Inc. 49343AZ Exterior -Ceiling Mount 658561

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.60 Length 6.60 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Weight: 4.6 Product Name: Two Light Outdoor Fixture UPC: 783927348836 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.60 Length 6.60 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Weight: 4.6 Product Name: Two Light Outdoor Fixture UPC: 783927348836 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49343AZ Exterior -Ceiling Mount - 658561 - Capital Lighting, Inc.
Columbus, OH, USA
49343AZ Exterior -Ceiling Mount
658561
49343AZ Exterior -Ceiling Mount 658561
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.60 Length 6.60 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Architectural Bronze Weight: 4.6 Product Name: Two Light Outdoor Fixture UPC: 783927348836 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.60
Length 6.60
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Architectural Bronze
Weight: 4.6
Product Name: Two Light Outdoor Fixture
UPC: 783927348836
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658561
Product Name 49343AZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details