Capital Lighting, Inc. 49352OZ Exterior -Wall Mount 658539

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 19.52 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.6 Product Name: One Light Outdoor Fixture UPC: 783927349055 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 19.52 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.6 Product Name: One Light Outdoor Fixture UPC: 783927349055 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49352OZ Exterior -Wall Mount - 658539 - Capital Lighting, Inc.
Columbus, OH, USA
49352OZ Exterior -Wall Mount
658539
49352OZ Exterior -Wall Mount 658539
PRODUCT DETAILS / SPECS Width/Dia: 8.08 Height: 19.52 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9.6 Product Name: One Light Outdoor Fixture UPC: 783927349055 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.08
Height: 19.52
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9.6
Product Name: One Light Outdoor Fixture
UPC: 783927349055
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658539
Product Name 49352OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details