Capital Lighting, Inc. 69144 Sconces-Pocket 658527

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Shadow Bronze Weight: 3.75 Product Name: Two Light Wall Fixture UPC: 783927290395 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAP
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Shadow Bronze Weight: 3.75 Product Name: Two Light Wall Fixture UPC: 783927290395 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAP

Suppliers

Company
Product
Description
Supplier Links
69144 Sconces-Pocket - 658527 - Capital Lighting, Inc.
Columbus, OH, USA
69144 Sconces-Pocket
658527
69144 Sconces-Pocket 658527
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 26 Finish: Shadow Bronze Weight: 3.75 Product Name: Two Light Wall Fixture UPC: 783927290395 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAP

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 26
Finish: Shadow Bronze
Weight: 3.75
Product Name: Two Light Wall Fixture
UPC: 783927290395
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: CSAP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658527
Product Name 69144 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details