Capital Lighting, Inc. 49641OZ Exterior -Ceiling Mount 658519

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927289764 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927289764 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49641OZ Exterior -Ceiling Mount - 658519 - Capital Lighting, Inc.
Columbus, OH, USA
49641OZ Exterior -Ceiling Mount
658519
49641OZ Exterior -Ceiling Mount 658519
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Length 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927289764 Category: Semi-Flush Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Length 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Three Light Semi Flush
UPC: 783927289764
Category: Semi-Flush
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658519
Product Name 49641OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details