Capital Lighting, Inc. 49816OZ Exterior -Hanging 658512

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Olde Bronze Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348171 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Olde Bronze Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348171 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
49816OZ Exterior -Hanging - 658512 - Capital Lighting, Inc.
Columbus, OH, USA
49816OZ Exterior -Hanging
658512
49816OZ Exterior -Hanging 658512
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: G-9 Qty: 1 Wattage: 35 Finish: Olde Bronze Weight: 2.85 Product Name: One Light Mini Pendant UPC: 783927348171 Category: Mini Pendants Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``D Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: G-9
Qty: 1
Wattage: 35
Finish: Olde Bronze
Weight: 2.85
Product Name: One Light Mini Pendant
UPC: 783927348171
Category: Mini Pendants
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``D
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658512
Product Name 49816OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details