Capital Lighting, Inc. 65346 Mini Pendants-Drum Shades 658503

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.9 Product Name: One Light Mini Pendant UPC: 783927290371 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Wire: 98``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.9 Product Name: One Light Mini Pendant UPC: 783927290371 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Wire: 98``

Suppliers

Company
Product
Description
Supplier Links
65346 Mini Pendants-Drum Shades - 658503 - Capital Lighting, Inc.
Columbus, OH, USA
65346 Mini Pendants-Drum Shades
658503
65346 Mini Pendants-Drum Shades 658503
PRODUCT DETAILS / SPECS Width/Dia: 8.13 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 4.9 Product Name: One Light Mini Pendant UPC: 783927290371 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETLR Wire: 98``

PRODUCT DETAILS / SPECS
Width/Dia: 8.13
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Shadow Bronze
Weight: 4.9
Product Name: One Light Mini Pendant
UPC: 783927290371
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETLR
Wire: 98``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658503
Product Name 65346 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details