Capital Lighting, Inc. 49300AZT Exterior -Wall Mount 658288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.80 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 2.57 Product Name: One Light Outdoor Fixture UPC: 783927348560 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.80 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 2.57 Product Name: One Light Outdoor Fixture UPC: 783927348560 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49300AZT Exterior -Wall Mount - 658288 - Capital Lighting, Inc.
Columbus, OH, USA
49300AZT Exterior -Wall Mount
658288
49300AZT Exterior -Wall Mount 658288
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.80 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Weight: 2.57 Product Name: One Light Outdoor Fixture UPC: 783927348560 Category: Outdoor Glass: Etched Vetro Micro Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.80
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Weight: 2.57
Product Name: One Light Outdoor Fixture
UPC: 783927348560
Category: Outdoor
Glass: Etched Vetro Micro
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658288
Product Name 49300AZT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details