Capital Lighting, Inc. 49224OZ Exterior -Hanging 658287

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349192 Category: Outdoor Ceiling Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349192 Category: Outdoor Ceiling Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
49224OZ Exterior -Hanging - 658287 - Capital Lighting, Inc.
Columbus, OH, USA
49224OZ Exterior -Hanging
658287
49224OZ Exterior -Hanging 658287
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349192 Category: Outdoor Ceiling Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 6.9
Product Name: One Light Outdoor Fixture
UPC: 783927349192
Category: Outdoor Ceiling
Glass: Clear and Inside-Etched
Shipped Via: UPS
Safety Rating: ETL
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658287
Product Name 49224OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details