Capital Lighting, Inc. 49224SS Exterior -Hanging 658284

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349208 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349208 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
49224SS Exterior -Hanging - 658284 - Capital Lighting, Inc.
Columbus, OH, USA
49224SS Exterior -Hanging
658284
49224SS Exterior -Hanging 658284
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Stainless Steel Weight: 6.9 Product Name: One Light Outdoor Fixture UPC: 783927349208 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Stainless Steel
Weight: 6.9
Product Name: One Light Outdoor Fixture
UPC: 783927349208
Category: Outdoor
Glass: Clear and Inside-Etched
Shipped Via: Ups
Safety Rating: ETL
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658284
Product Name 49224SS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details