Capital Lighting, Inc. 49283AZ Exterior -Wall Mount 658280

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.88 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927347563 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.88 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927347563 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49283AZ Exterior -Wall Mount - 658280 - Capital Lighting, Inc.
Columbus, OH, USA
49283AZ Exterior -Wall Mount
658280
49283AZ Exterior -Wall Mount 658280
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.88 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927347563 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.88
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927347563
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658280
Product Name 49283AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details