Capital Lighting, Inc. 42863SWZ Large Chandeliers-Pillar Candle 658279

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Shadow Bronze Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927350198 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Shadow Bronze Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927350198 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
42863SWZ Large Chandeliers-Pillar Candle - 658279 - Capital Lighting, Inc.
Columbus, OH, USA
42863SWZ Large Chandeliers-Pillar Candle
658279
42863SWZ Large Chandeliers-Pillar Candle 658279
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Shadow Bronze Weight: 23.5 Product Name: Nine Light Chandelier UPC: 783927350198 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Shadow Bronze
Weight: 23.5
Product Name: Nine Light Chandelier
UPC: 783927350198
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658279
Product Name 42863SWZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details