Capital Lighting, Inc. 42864SWZ Pendants-Drum Shade 658277

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Product Name: Three Light Inverted Pendant UPC: 783927350181 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Product Name: Three Light Inverted Pendant UPC: 783927350181 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
42864SWZ Pendants-Drum Shade - 658277 - Capital Lighting, Inc.
Columbus, OH, USA
42864SWZ Pendants-Drum Shade
658277
42864SWZ Pendants-Drum Shade 658277
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Product Name: Three Light Inverted Pendant UPC: 783927350181 Category: Inverted Pendant Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Shadow Bronze
Product Name: Three Light Inverted Pendant
UPC: 783927350181
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658277
Product Name 42864SWZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details