Capital Lighting, Inc. 42865SWZ Mini Pendants-Rod 658274

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.18 Product Name: One Light Mini Pendant UPC: 783927350174 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.18 Product Name: One Light Mini Pendant UPC: 783927350174 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42865SWZ Mini Pendants-Rod - 658274 - Capital Lighting, Inc.
Columbus, OH, USA
42865SWZ Mini Pendants-Rod
658274
42865SWZ Mini Pendants-Rod 658274
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Shadow Bronze Weight: 3.18 Product Name: One Light Mini Pendant UPC: 783927350174 Category: Mini Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Shadow Bronze
Weight: 3.18
Product Name: One Light Mini Pendant
UPC: 783927350174
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658274
Product Name 42865SWZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details