Capital Lighting, Inc. 42883OZ Mid. Chandeliers-Glass Up 658269

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350631 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350631 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42883OZ Mid. Chandeliers-Glass Up - 658269 - Capital Lighting, Inc.
Columbus, OH, USA
42883OZ Mid. Chandeliers-Glass Up
658269
42883OZ Mid. Chandeliers-Glass Up 658269
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350631 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 7.3
Product Name: Three Light Chandelier
UPC: 783927350631
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658269
Product Name 42883OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details