Capital Lighting, Inc. 42884NI Mid. Chandeliers-Glass Up 658267

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 783927350440 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 783927350440 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42884NI Mid. Chandeliers-Glass Up - 658267 - Capital Lighting, Inc.
Columbus, OH, USA
42884NI Mid. Chandeliers-Glass Up
658267
42884NI Mid. Chandeliers-Glass Up 658267
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 783927350440 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927350440
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658267
Product Name 42884NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details