Capital Lighting, Inc. 45240CH Bathroom Fixtures-Three Lights 658265

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347631 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347631 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45240CH Bathroom Fixtures-Three Lights - 658265 - Capital Lighting, Inc.
Columbus, OH, USA
45240CH Bathroom Fixtures-Three Lights
658265
45240CH Bathroom Fixtures-Three Lights 658265
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Chrome Weight: 4 Product Name: Three Light Wall Mounted Bath Light UPC: 783927347631 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.60
Extension: 4.5
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 4
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927347631
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658265
Product Name 45240CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details