Capital Lighting, Inc. 45239CH Bathroom Fixtures-Two Lights 658262

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927347624 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927347624 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45239CH Bathroom Fixtures-Two Lights - 658262 - Capital Lighting, Inc.
Columbus, OH, USA
45239CH Bathroom Fixtures-Two Lights
658262
45239CH Bathroom Fixtures-Two Lights 658262
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.60 Extension: 4.5 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927347624 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.60
Extension: 4.5
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 2.8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927347624
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658262
Product Name 45239CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details