Capital Lighting, Inc. 45238CH Sconces-Single Glass 658260

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347617 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347617 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45238CH Sconces-Single Glass - 658260 - Capital Lighting, Inc.
Columbus, OH, USA
45238CH Sconces-Single Glass
658260
45238CH Sconces-Single Glass 658260
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 4.5 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 1.5 Product Name: One Light Wall Fixture UPC: 783927347617 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 4.5
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 1.5
Product Name: One Light Wall Fixture
UPC: 783927347617
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658260
Product Name 45238CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details