Capital Lighting, Inc. 49223OZ Exterior -Wall Mount 658258

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349253 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349253 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49223OZ Exterior -Wall Mount - 658258 - Capital Lighting, Inc.
Columbus, OH, USA
49223OZ Exterior -Wall Mount
658258
49223OZ Exterior -Wall Mount 658258
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.8 Product Name: One Light Outdoor Fixture UPC: 783927349253 Category: Outdoor Wall Bracket Glass: Clear and Inside-Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.8
Product Name: One Light Outdoor Fixture
UPC: 783927349253
Category: Outdoor Wall Bracket
Glass: Clear and Inside-Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658258
Product Name 49223OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details