Capital Lighting, Inc. 49222SS Exterior -Wall Mount 658255

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927349246 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927349246 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49222SS Exterior -Wall Mount - 658255 - Capital Lighting, Inc.
Columbus, OH, USA
49222SS Exterior -Wall Mount
658255
49222SS Exterior -Wall Mount 658255
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Stainless Steel Weight: 3.9 Product Name: One Light Outdoor Fixture UPC: 783927349246 Category: Outdoor Glass: Clear and Inside-Etched Shipped Via: Ups Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.25
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Stainless Steel
Weight: 3.9
Product Name: One Light Outdoor Fixture
UPC: 783927349246
Category: Outdoor
Glass: Clear and Inside-Etched
Shipped Via: Ups
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658255
Product Name 49222SS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details