Capital Lighting, Inc. 42883NI Mid. Chandeliers-Glass Up 658248

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350464 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350464 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
42883NI Mid. Chandeliers-Glass Up - 658248 - Capital Lighting, Inc.
Columbus, OH, USA
42883NI Mid. Chandeliers-Glass Up
658248
42883NI Mid. Chandeliers-Glass Up 658248
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.3 Product Name: Three Light Chandelier UPC: 783927350464 Category: Chandeliers Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7.3
Product Name: Three Light Chandelier
UPC: 783927350464
Category: Chandeliers
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658248
Product Name 42883NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details