Capital Lighting, Inc. 42879NI Semi-Flush Mts.-Bowl Style 658247

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350501 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350501 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``

Suppliers

Company
Product
Description
Supplier Links
42879NI Semi-Flush Mts.-Bowl Style - 658247 - Capital Lighting, Inc.
Columbus, OH, USA
42879NI Semi-Flush Mts.-Bowl Style
658247
42879NI Semi-Flush Mts.-Bowl Style 658247
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350501 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.3
Product Name: Three Light Semi Flush
UPC: 783927350501
Category: Semi-Flush
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658247
Product Name 42879NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details