Capital Lighting, Inc. 42880NI Mini Pendants-Chain 658246

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927350495 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927350495 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42880NI Mini Pendants-Chain - 658246 - Capital Lighting, Inc.
Columbus, OH, USA
42880NI Mini Pendants-Chain
658246
42880NI Mini Pendants-Chain 658246
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Mini Pendant UPC: 783927350495 Category: Mini Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.2
Product Name: One Light Mini Pendant
UPC: 783927350495
Category: Mini Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658246
Product Name 42880NI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details