Capital Lighting, Inc. 42882OZ Pendants-Bowl Style 658245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 7.4 Product Name: One Light Foyer Light UPC: 783927350617 Category: Foyer Chain Hung Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 7.4 Product Name: One Light Foyer Light UPC: 783927350617 Category: Foyer Chain Hung Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
42882OZ Pendants-Bowl Style - 658245 - Capital Lighting, Inc.
Columbus, OH, USA
42882OZ Pendants-Bowl Style
658245
42882OZ Pendants-Bowl Style 658245
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 7.4 Product Name: One Light Foyer Light UPC: 783927350617 Category: Foyer Chain Hung Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6`` Chain: 72`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 7.4
Product Name: One Light Foyer Light
UPC: 783927350617
Category: Foyer Chain Hung
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``
Chain: 72``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658245
Product Name 42882OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details