Capital Lighting, Inc. 42879OZ Semi-Flush Mts.-Bowl Style 658244

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350587 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350587 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``

Suppliers

Company
Product
Description
Supplier Links
42879OZ Semi-Flush Mts.-Bowl Style - 658244 - Capital Lighting, Inc.
Columbus, OH, USA
42879OZ Semi-Flush Mts.-Bowl Style
658244
42879OZ Semi-Flush Mts.-Bowl Style 658244
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.3 Product Name: Three Light Semi Flush UPC: 783927350587 Category: Semi-Flush Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL Canopy: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.3
Product Name: Three Light Semi Flush
UPC: 783927350587
Category: Semi-Flush
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658244
Product Name 42879OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details