Capital Lighting, Inc. 45267PN Bathroom Fixtures-Three Lights 658238

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349420 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349420 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45267PN Bathroom Fixtures-Three Lights - 658238 - Capital Lighting, Inc.
Columbus, OH, USA
45267PN Bathroom Fixtures-Three Lights
658238
45267PN Bathroom Fixtures-Three Lights 658238
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 6.8 Product Name: Three Light Wall Mounted Bath Light UPC: 783927349420 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 6.8
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927349420
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658238
Product Name 45267PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details