Capital Lighting, Inc. 45266PN Bathroom Fixtures-Two Lights 658232

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349390 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349390 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45266PN Bathroom Fixtures-Two Lights - 658232 - Capital Lighting, Inc.
Columbus, OH, USA
45266PN Bathroom Fixtures-Two Lights
658232
45266PN Bathroom Fixtures-Two Lights 658232
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927349390 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927349390
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658232
Product Name 45266PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details