Capital Lighting, Inc. 45882OZ Bathroom Fixtures-Two Lights 658225

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927350563 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927350563 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45882OZ Bathroom Fixtures-Two Lights - 658225 - Capital Lighting, Inc.
Columbus, OH, USA
45882OZ Bathroom Fixtures-Two Lights
658225
45882OZ Bathroom Fixtures-Two Lights 658225
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927350563 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 3.8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927350563
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658225
Product Name 45882OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details