Capital Lighting, Inc. 45881OZ Sconces-Single Glass 658220

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927350570 Category: Wall Fixtures Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927350570 Category: Wall Fixtures Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45881OZ Sconces-Single Glass - 658220 - Capital Lighting, Inc.
Columbus, OH, USA
45881OZ Sconces-Single Glass
658220
45881OZ Sconces-Single Glass 658220
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927350570 Category: Wall Fixtures Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.2
Product Name: One Light Wall Bracket
UPC: 783927350570
Category: Wall Fixtures
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658220
Product Name 45881OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details