Capital Lighting, Inc. 45268OZ Bathroom Fixtures-Four Lights 658219

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927346894 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927346894 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45268OZ Bathroom Fixtures-Four Lights - 658219 - Capital Lighting, Inc.
Columbus, OH, USA
45268OZ Bathroom Fixtures-Four Lights
658219
45268OZ Bathroom Fixtures-Four Lights 658219
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.25 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 11.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927346894 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.25
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 11.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927346894
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 658219
Product Name 45268OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details